TE Connectivity Through Hole Resistors EP5WS470RJ

Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131375TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131375TB-ND
Through Hole Resistors A131375TB-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131375CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131375CT-ND
Through Hole Resistors A131375CT-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629469P
Through Hole Resistors 7629469P
TE Connectivity EP5WS470RJ Resistor

TE Connectivity EP5WS470RJ Resistor

Supplier's Site
Through Hole Resistors - 7629469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629469
Through Hole Resistors 7629469
TE Connectivity EP5WS470RJ Resistor

TE Connectivity EP5WS470RJ Resistor

Supplier's Site
Through Hole Resistors - 1645004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645004
Through Hole Resistors 1645004
TE Connectivity EP5WS470RJ Resistor

TE Connectivity EP5WS470RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 470 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5050 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 470 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5050
Through Hole Wirewound Resistor, Ep Series, 470 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5050
Through Hole Wirewound Resistor, EP Series, 470 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 470 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 470R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9397
Res, 470R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9397
RES, 470R, 5W, WIREWOUND, AXIAL LEAD; Resistance:470ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 470R, 5W, WIREWOUND, AXIAL LEAD; Resistance:470ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131375TB-ND 7629469P 7629469 24W5050 46AK9397
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 470 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 470R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details