TE Connectivity Through Hole Resistors EP5WS33RJ

Description
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131373TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131373TB-ND
Through Hole Resistors A131373TB-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131373CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131373CT-ND
Through Hole Resistors A131373CT-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-EP5WS33RJTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-EP5WS33RJTB-ND
Through Hole Resistors 1111-EP5WS33RJTB-ND
EP 5W (S) 33R 5%

EP 5W (S) 33R 5%

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5046 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5046
Through Hole Wirewound Resistor, Ep Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5046
Through Hole Wirewound Resistor, EP Series, 33 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 33 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131373TB-ND 1111-EP5WS33RJTB-ND 24W5046
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details