TE Connectivity Through Hole Resistors EP5W10RJ

Description
TE Connectivity EP5W10RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP5W10RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629175P
Through Hole Resistors 7629175P
TE Connectivity EP5W10RJ Resistor

TE Connectivity EP5W10RJ Resistor

Supplier's Site
Through Hole Resistors - 7629175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629175
Through Hole Resistors 7629175
TE Connectivity EP5W10RJ Resistor

TE Connectivity EP5W10RJ Resistor

Supplier's Site
Through Hole Resistors - 1644982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644982
Through Hole Resistors 1644982
TE Connectivity EP5W10RJ Resistor

TE Connectivity EP5W10RJ Resistor

Supplier's Site
Through Hole Resistors - A131361-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131361-ND
Through Hole Resistors A131361-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5055 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5055
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5055
Through Hole Wirewound Resistor, EP Series, 10 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 10 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9400
Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9400
RES, 10R, 5W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes

RES, 10R, 5W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Length:25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7629175P 7629175 A131361-ND 24W5055 46AK9400
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details