47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
TE Connectivity EP3WS47RJ Resistor
Through Hole Wirewound Resistor, EP Series, 47 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129451CT-ND | 7629406 | 24W5017 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wire wound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 47 ohms |