TE Connectivity Through Hole Resistors EP3WS100RJ

Description
TE Connectivity EP3WS100RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP3WS100RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629403
Through Hole Resistors 7629403
TE Connectivity EP3WS100RJ Resistor

TE Connectivity EP3WS100RJ Resistor

Supplier's Site
Through Hole Resistors - 7629403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629403P
Through Hole Resistors 7629403P
TE Connectivity EP3WS100RJ Resistor

TE Connectivity EP3WS100RJ Resistor

Supplier's Site
Through Hole Resistors - 1644968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644968
Through Hole Resistors 1644968
TE Connectivity EP3WS100RJ Resistor

TE Connectivity EP3WS100RJ Resistor

Supplier's Site
Through Hole Resistors - A129448TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129448TB-ND
Through Hole Resistors A129448TB-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129448CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129448CT-ND
Through Hole Resistors A129448CT-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 100R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9379
Res, 100R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9379
RES, 100R, 3W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 100R, 3W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7629403 7629403P A129448TB-ND 46AK9379
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 100R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details