TE Connectivity EP3W47RJ Resistor
TE Connectivity EP3W47RJ Resistor
TE Connectivity EP3W47RJ Resistor
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Through Hole Wirewound Resistor, EP Series, 47 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7629134P | 7629134 | A129433TB-ND | 24W5032 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 47 ohms | 47 ohms | ||
| Power Rating | 3 watts | 3 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Wire wound | Wirewound | Wirewound |