Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.52 KG [3.351 LB ] Top Fitting Type : Socket
Dimensions Creepage Distance : 1255 MM [49.41 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 350 Dry AC Flashover (KV) : 235 Dry AC Withstand (KV) : 225 Nominal Dry Arc : 608 MM [23.94 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 225 Wet AC Withstand (KV) : 210
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : 1.52 KG [3.351 LB ]
- Top Fitting Type : Socket
Dimensions
- Creepage Distance : 1255 MM [49.41 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 350
- Dry AC Flashover (KV) : 235
- Dry AC Withstand (KV) : 225
- Nominal Dry Arc : 608 MM [23.94 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 225
- Wet AC Withstand (KV) : 210
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator