Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.31 KG [2.888 LB ] Top Fitting Type : Socket
Dimensions Creepage Distance : 830 MM [32.68 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 230 Dry AC Flashover (KV) : 165 Dry AC Withstand (KV) : 160 Nominal Dry Arc : 405 MM [15.94 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 155 Wet AC Withstand (KV) : 150
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : 1.31 KG [2.888 LB ]
- Top Fitting Type : Socket
Dimensions
- Creepage Distance : 830 MM [32.68 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 230
- Dry AC Flashover (KV) : 165
- Dry AC Withstand (KV) : 160
- Nominal Dry Arc : 405 MM [15.94 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 155
- Wet AC Withstand (KV) : 150
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator