TE Connectivity Distribution Insulators EP1098-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.06 KG  [4.542 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2845 MM  [112.01 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 475 Dry AC Flashover (KV) : 310 Dry AC Withstand (KV) : 305 Nominal Dry Arc : 840 MM  [33.07 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 290 Wet AC Withstand (KV) : 285 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.06 KG  [4.542 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2845 MM  [112.01 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 475 Dry AC Flashover (KV) : 310 Dry AC Withstand (KV) : 305 Nominal Dry Arc : 840 MM  [33.07 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 290 Wet AC Withstand (KV) : 285 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP1098-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP1098-000
Distribution Insulators EP1098-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.06 KG  [4.542 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2845 MM  [112.01 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 475 Dry AC Flashover (KV) : 310 Dry AC Withstand (KV) : 305 Nominal Dry Arc : 840 MM  [33.07 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 290 Wet AC Withstand (KV) : 285 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight : 2.06 KG  [4.542 LB ]
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 2845 MM  [112.01 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 475
  • Dry AC Flashover (KV) : 310
  • Dry AC Withstand (KV) : 305
  • Nominal Dry Arc : 840 MM  [33.07 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 290
  • Wet AC Withstand (KV) : 285

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP1098-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products