Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.27 KG [2.798 LB ] Top Fitting Type : Y-Clevis
Dimensions Creepage Distance : 890 MM [35.04 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 245 Dry AC Flashover (KV) : 175 Dry AC Withstand (KV) : 170 Nominal Dry Arc : 434 MM [17.09 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 165 Wet AC Withstand (KV) : 160
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Eye
- Primary Product Color : Gray
- Product Weight : 1.27 KG [2.798 LB ]
- Top Fitting Type : Y-Clevis
Dimensions
- Creepage Distance : 890 MM [35.04 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 245
- Dry AC Flashover (KV) : 175
- Dry AC Withstand (KV) : 170
- Nominal Dry Arc : 434 MM [17.09 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 165
- Wet AC Withstand (KV) : 160
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator