TE Connectivity Pressure Transducers EP101-200BG-C20003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 1/4 FNPT Dimensions Dimensions : Dia 25.4 MM  [Dia .99 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 1 mV/V Pressure (PSI) : 2900.7 Pressure Accuracy : ≤±0.3% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 1.5X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 200
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 1/4 FNPT Dimensions Dimensions : Dia 25.4 MM  [Dia .99 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 1 mV/V Pressure (PSI) : 2900.7 Pressure Accuracy : ≤±0.3% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 1.5X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EP101-200BG-C20003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EP101-200BG-C20003
Pressure Transducers EP101-200BG-C20003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 1/4 FNPT Dimensions Dimensions : Dia 25.4 MM  [Dia .99 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 1 mV/V Pressure (PSI) : 2900.7 Pressure Accuracy : ≤±0.3% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 1.5X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : 1/4 FNPT

Dimensions


  • Dimensions : Dia 25.4 MM  [Dia .99 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 1 mV/V
  • Pressure (PSI) : 2900.7
  • Pressure Accuracy : ≤±0.3% FSO
  • Pressure Range : 0 - 200 bar
  • Proof Pressure Range : 1.5X FS

Other


  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EP101-200BG-C20003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020900-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10221576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10209340-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details