TE Connectivity Pressure Transducers 10208363-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 5 mV/V Pressure (PSI) : 15 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 4.5X FS Other Port Fitting : None Sensor Options : Porous Ceramic Installation Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 5 mV/V Pressure (PSI) : 15 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 4.5X FS Other Port Fitting : None Sensor Options : Porous Ceramic Installation Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10208363-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10208363-00
Pressure Transducers 10208363-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 5 mV/V Pressure (PSI) : 15 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 4.5X FS Other Port Fitting : None Sensor Options : Porous Ceramic Installation Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Diameter : 6.4 MM  [.251 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 5 mV/V
  • Pressure (PSI) : 15
  • Pressure Accuracy : Down to ± .5% FSO
  • Proof Pressure Range : 4.5X FS

Other


  • Port Fitting : None
  • Sensor Options : Porous Ceramic Installation

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10208363-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200698-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10212644-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10214803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details