Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 3 m
Dimensions Product Diameter : 25.4 MM [1 INCH ] Product Height : 32 MM [1.25 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 2 mV/V Pressure (PSI) : 15000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS
Other Port Fitting : 1/4 FNPT Sensor Options : Cable Length
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ] Pressure (BAR) : 1000
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 3 m
Dimensions
- Product Diameter : 25.4 MM [1 INCH ]
- Product Height : 32 MM [1.25 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 2 mV/V
- Pressure (PSI) : 15000
- Pressure Accuracy : ±0.3% FSO
- Proof Pressure Range : 1.5X FS
Other
- Port Fitting : 1/4 FNPT
- Sensor Options : Cable Length
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
- Pressure (BAR) : 1000