Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.76 KG [3.88 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 1745 MM [68.7 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 475 Dry AC Flashover (KV) : 310 Dry AC Withstand (KV) : 305 Nominal Dry Arc : 840 MM [33.07 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 300 Wet AC Withstand (KV) : 285
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : 1.76 KG [3.88 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1745 MM [68.7 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 475
- Dry AC Flashover (KV) : 310
- Dry AC Withstand (KV) : 305
- Nominal Dry Arc : 840 MM [33.07 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 300
- Wet AC Withstand (KV) : 285
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator