Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.29 KG [2.844 LB ] Top Fitting Type : Clevis
Dimensions Creepage Distance : 1135 MM [44.69 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 320 Dry AC Flashover (KV) : 215 Dry AC Withstand (KV) : 205 Nominal Dry Arc : 550 MM [21.65 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 210 Wet AC Withstand (KV) : 190
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Tongue
- Primary Product Color : Gray
- Product Weight : 1.29 KG [2.844 LB ]
- Top Fitting Type : Clevis
Dimensions
- Creepage Distance : 1135 MM [44.69 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 320
- Dry AC Flashover (KV) : 215
- Dry AC Withstand (KV) : 205
- Nominal Dry Arc : 550 MM [21.65 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 210
- Wet AC Withstand (KV) : 190
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator