TE Connectivity Distribution Insulators EP0954-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .93 KG  [2.05 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 400 MM  [15.75 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 140 Dry AC Flashover (KV) : 100 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 202 MM  [7.95 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 90 Wet AC Withstand (KV) : 75 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .93 KG  [2.05 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 400 MM  [15.75 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 140 Dry AC Flashover (KV) : 100 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 202 MM  [7.95 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 90 Wet AC Withstand (KV) : 75 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP0954-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP0954-000
Distribution Insulators EP0954-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .93 KG  [2.05 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 400 MM  [15.75 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 140 Dry AC Flashover (KV) : 100 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 202 MM  [7.95 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 90 Wet AC Withstand (KV) : 75 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : .93 KG  [2.05 LB ]
  • Top Fitting Type : Clevis

Dimensions


  • Creepage Distance : 400 MM  [15.75 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 140
  • Dry AC Flashover (KV) : 100
  • Dry AC Withstand (KV) : 90
  • Nominal Dry Arc : 202 MM  [7.95 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 90
  • Wet AC Withstand (KV) : 75

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP0954-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products