TE Connectivity Hook Up Wire EP0103-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - EP0103-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
EP0103-000
Hook Up Wire EP0103-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Green

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55PC
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number EP0103-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1186563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.3500 mm² (5.43E-4 in²)
View Details
Hook Up Wire - 1107903001 - TE Connectivity
Specs
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 112849-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0370 inch (0.9398 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details