Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.9 KG [4.189 LB ] Top Fitting Type : Tongue
Dimensions Creepage Distance : 2155 MM [84.84 INCH ] Section Length : 887 MM [34.92 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 435 Dry AC Flashover (KV) : 285 Dry AC Withstand (KV) : 280 Nominal Dry Arc : 755 MM [29.72 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 260 Wet AC Withstand (KV) : 240
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Tongue
- Primary Product Color : Gray
- Product Weight : 1.9 KG [4.189 LB ]
- Top Fitting Type : Tongue
Dimensions
- Creepage Distance : 2155 MM [84.84 INCH ]
- Section Length : 887 MM [34.92 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 435
- Dry AC Flashover (KV) : 285
- Dry AC Withstand (KV) : 280
- Nominal Dry Arc : 755 MM [29.72 INCH ]
- Nominal System Voltage (KV) : ≤ 72
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 260
- Wet AC Withstand (KV) : 240
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator