Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.3 KG [2.866 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 1075 MM [42.32 INCH ] Section Length : 516 MM [20.31 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 245 Dry AC Flashover (KV) : 165 Dry AC Withstand (KV) : 155 Nominal Dry Arc : 395 MM [15.55 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 145 Wet AC Withstand (KV) : 130
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : 1.3 KG [2.866 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1075 MM [42.32 INCH ]
- Section Length : 516 MM [20.31 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 245
- Dry AC Flashover (KV) : 165
- Dry AC Withstand (KV) : 155
- Nominal Dry Arc : 395 MM [15.55 INCH ]
- Nominal System Voltage (KV) : ≤ 66
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 145
- Wet AC Withstand (KV) : 130
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator