Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.05 KG [2.315 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 625 MM [24.61 INCH ] Section Length : 366 MM [14.41 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 165 Dry AC Flashover (KV) : 115 Dry AC Withstand (KV) : 100 Nominal Dry Arc : 245 MM [9.65 INCH ] Nominal System Voltage (KV) : ≤ 25 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 100 Wet AC Withstand (KV) : 80
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : 1.05 KG [2.315 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 625 MM [24.61 INCH ]
- Section Length : 366 MM [14.41 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 165
- Dry AC Flashover (KV) : 115
- Dry AC Withstand (KV) : 100
- Nominal Dry Arc : 245 MM [9.65 INCH ]
- Nominal System Voltage (KV) : ≤ 25
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 100
- Wet AC Withstand (KV) : 80
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator