Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1 KG [2.205 LB ] Top Fitting Type : Clevis
Dimensions Creepage Distance : 535 MM [21.06 INCH ] Section Length : 347 MM [13.66 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 145 Dry AC Flashover (KV) : 105 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 215 MM [8.46 INCH ] Nominal System Voltage (KV) : ≤ 25 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 85 Wet AC Withstand (KV) : 70
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Tongue
- Primary Product Color : Gray
- Product Weight : 1 KG [2.205 LB ]
- Top Fitting Type : Clevis
Dimensions
- Creepage Distance : 535 MM [21.06 INCH ]
- Section Length : 347 MM [13.66 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 145
- Dry AC Flashover (KV) : 105
- Dry AC Withstand (KV) : 90
- Nominal Dry Arc : 215 MM [8.46 INCH ]
- Nominal System Voltage (KV) : ≤ 25
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 85
- Wet AC Withstand (KV) : 70
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator