Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.65 KG [3.638 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 1705 MM [67.13 INCH ] Section Length : 737 MM [29.02 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 355 Dry AC Flashover (KV) : 235 Dry AC Withstand (KV) : 225 Nominal Dry Arc : 605 MM [23.82 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 210 Wet AC Withstand (KV) : 195
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : 1.65 KG [3.638 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1705 MM [67.13 INCH ]
- Section Length : 737 MM [29.02 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 355
- Dry AC Flashover (KV) : 235
- Dry AC Withstand (KV) : 225
- Nominal Dry Arc : 605 MM [23.82 INCH ]
- Nominal System Voltage (KV) : ≤ 72
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 210
- Wet AC Withstand (KV) : 195
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator