Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.4 KG [3.086 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 1255 MM [49.41 INCH ] Section Length : 587 MM [23.11 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 275 Dry AC Flashover (KV) : 185 Dry AC Withstand (KV) : 175 Nominal Dry Arc : 455 MM [17.91 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 165 Wet AC Withstand (KV) : 145
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : 1.4 KG [3.086 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1255 MM [49.41 INCH ]
- Section Length : 587 MM [23.11 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 275
- Dry AC Flashover (KV) : 185
- Dry AC Withstand (KV) : 175
- Nominal Dry Arc : 455 MM [17.91 INCH ]
- Nominal System Voltage (KV) : ≤ 66
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 165
- Wet AC Withstand (KV) : 145
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator