Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.1 KG [2.425 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 715 MM [28.15 INCH ] Section Length : 407 MM [16.02 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 180 Dry AC Flashover (KV) : 125 Dry AC Withstand (KV) : 115 Nominal Dry Arc : 275 MM [10.83 INCH ] Nominal System Voltage (KV) : ≤ 33 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 105 Wet AC Withstand (KV) : 90
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : 1.1 KG [2.425 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 715 MM [28.15 INCH ]
- Section Length : 407 MM [16.02 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 180
- Dry AC Flashover (KV) : 125
- Dry AC Withstand (KV) : 115
- Nominal Dry Arc : 275 MM [10.83 INCH ]
- Nominal System Voltage (KV) : ≤ 33
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 105
- Wet AC Withstand (KV) : 90
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator