TE Connectivity Distribution Insulators EN9523-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.35 KG  [2.976 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 895 MM  [35.24 INCH ] Section Length : 462 MM  [18.19 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 215 Dry AC Flashover (KV) : 145 Dry AC Withstand (KV) : 135 Nominal Dry Arc : 335 MM  [13.19 INCH ] Nominal System Voltage (KV) : ≤ 41 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 125 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.35 KG  [2.976 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 895 MM  [35.24 INCH ] Section Length : 462 MM  [18.19 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 215 Dry AC Flashover (KV) : 145 Dry AC Withstand (KV) : 135 Nominal Dry Arc : 335 MM  [13.19 INCH ] Nominal System Voltage (KV) : ≤ 41 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 125 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9523-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9523-000
Distribution Insulators EN9523-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.35 KG  [2.976 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 895 MM  [35.24 INCH ] Section Length : 462 MM  [18.19 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 215 Dry AC Flashover (KV) : 145 Dry AC Withstand (KV) : 135 Nominal Dry Arc : 335 MM  [13.19 INCH ] Nominal System Voltage (KV) : ≤ 41 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 125 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight : 1.35 KG  [2.976 LB ]
  • Top Fitting Type : Socket

Dimensions


  • Creepage Distance : 895 MM  [35.24 INCH ]
  • Section Length : 462 MM  [18.19 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 215
  • Dry AC Flashover (KV) : 145
  • Dry AC Withstand (KV) : 135
  • Nominal Dry Arc : 335 MM  [13.19 INCH ]
  • Nominal System Voltage (KV) : ≤ 41
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 125
  • Wet AC Withstand (KV) : 110

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9523-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products