TE Connectivity Dead Break Connections EN9472-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Insulation Diameter Range : 24.5 - 32 MM  [.96 - 1.25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English, Spanish, French Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 400A Cable Shield Style : Adaptable Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Insulation Diameter Range : 24.5 - 32 MM  [.96 - 1.25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English, Spanish, French Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 400A Cable Shield Style : Adaptable Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EN9472-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EN9472-000
Dead Break Connections EN9472-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Insulation Diameter Range : 24.5 - 32 MM  [.96 - 1.25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English, Spanish, French Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 400A Cable Shield Style : Adaptable Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95
  • Compatible Insulation Diameter Range : 24.5 - 32 MM  [.96 - 1.25 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1

Operation/Application


  • Dead Break Connection Product Type : Elbow Connector
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : German, English, Spanish, French

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Bushing Type : 400A
  • Cable Shield Style : Adaptable
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN9472-000
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers