TE Connectivity Power Cable Terminations EN4692-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 5161 MM  [203.189 INCH ] Cross-Section Range (MMSQ) : 300 - 2500 Length (Installed) (MM) : 2564 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Power Cable Termination Tail Length : 500 MM  [19.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Industry Standards Pollution Level (IEC 60815) : I, III, II, IV Other Installation Instruction : German, English, Polish, Russian Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 5161 MM  [203.189 INCH ] Cross-Section Range (MMSQ) : 300 - 2500 Length (Installed) (MM) : 2564 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Power Cable Termination Tail Length : 500 MM  [19.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Industry Standards Pollution Level (IEC 60815) : I, III, II, IV Other Installation Instruction : German, English, Polish, Russian Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EN4692-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EN4692-000
Power Cable Terminations EN4692-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 5161 MM  [203.189 INCH ] Cross-Section Range (MMSQ) : 300 - 2500 Length (Installed) (MM) : 2564 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Power Cable Termination Tail Length : 500 MM  [19.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Industry Standards Pollution Level (IEC 60815) : I, III, II, IV Other Installation Instruction : German, English, Polish, Russian Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : No
  • Mechanical Lug Included (M16, Conductor) : Yes

Dimensions


  • Creepage Distance : 5161 MM  [203.189 INCH ]
  • Cross-Section Range (MMSQ) : 300 - 2500
  • Length (Installed) (MM) : 2564
  • Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ]
  • Power Cable Termination Tail Length : 500 MM  [19.685 INCH ]
  • Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 245

Industry Standards


  • Pollution Level (IEC 60815) : I, III, II, IV

Other


  • Installation Instruction : German, English, Polish, Russian

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : XLPE
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Cold Applied
  • Product Family : 748
  • Shelf Life : 2 Years
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EN4692-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 2929580003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 150977-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 155880-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 123043-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
Standards and Certifications RoHS
View Details