TE Connectivity Data Bus Terminators 123043-000

Description
Electrical Characteristics Impedance (OHM) : 76.8 Other Grade : Space Product Type Features Data Bus Cable Type : 7724S1664 (Optimized Single Shield) Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 76.8 Other Grade : Space Product Type Features Data Bus Cable Type : 7724S1664 (Optimized Single Shield) Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 123043-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
123043-000
Data Bus Terminators 123043-000
Electrical Characteristics Impedance (OHM) : 76.8 Other Grade : Space Product Type Features Data Bus Cable Type : 7724S1664 (Optimized Single Shield) Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 76.8

Other


  • Grade : Space

Product Type Features


  • Data Bus Cable Type : 7724S1664 (Optimized Single Shield)
  • Data Bus Connector Type : Spliced-In

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 123043-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 114825-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 339579-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 176246-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 1185770004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details