Body Features Color : Black Flexibility : Semi-Rigid
Dimensions Application Diameter (Max) : 68 MM [2.677 INCH ] Application Diameter (Min) : 24 MM [.944 INCH ] Cut Length (MM) : 500 Power Cable Wrap Expanded Inside Diameter (Min) : 85 MM [3.346 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 20 Recovered Wall Thickness (Max) (MM) : 2.4 Sleeve Length : 500 MM [19.685 INCH ] Wall Thickness : Medium
Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1
Industry Standards CSA Certified : No Standards : ANSI C119.1, IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246 UL Rating : No
Mechanical Attachment Mechanical Reinforcement : No
Operation/Applicatio
n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : No Marine-Offshore-Ship
building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes
Other Emission-Free : No Other Colors Available : No Product Use : PowerGel-filled wraparound for LV splices and cable jacket repair
Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag
Product Availability Power Cable Wrap Product Availability : Worldwide
Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyethylene Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-84/20 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single
Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time) Environmental Resistance : Water-Blocking Power Cable Wrap Flammability : Non-Flame-Retardant
Body Features
- Color : Black
- Flexibility : Semi-Rigid
Dimensions
- Application Diameter (Max) : 68 MM [2.677 INCH ]
- Application Diameter (Min) : 24 MM [.944 INCH ]
- Cut Length (MM) : 500
- Power Cable Wrap Expanded Inside Diameter (Min) : 85 MM [3.346 INCH ]
- Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 20
- Recovered Wall Thickness (Max) (MM) : 2.4
- Sleeve Length : 500 MM [19.685 INCH ]
- Wall Thickness : Medium
Electrical Characteristics
- Power Cable Wrap Voltage Rating (KV) : ≤ 1
Industry Standards
- CSA Certified : No
- Standards : ANSI C119.1, IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246
- UL Rating : No
Mechanical Attachment
- Mechanical Reinforcement : No
Operation/Application
- Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
- Free of Lead, Cadmium, Heavy Metals : Yes
- Low Smoke Emission : No
- Marine-Offshore-Shipbuilding Certified : No
- Mechanical Resistance : Against Mechanical Impact
- Non-Toxic & Non-Corrosive Emission : Yes
- Thermal Resistance : Applicable for Low Temperatures
- UV-Stabilized : Yes
Other
- Emission-Free : No
- Other Colors Available : No
- Product Use : PowerGel-filled wraparound for LV splices and cable jacket repair
Packaging Features
- Packaging Method : Wrap-Around with Channels & Clips in Polybag
Product Availability
- Power Cable Wrap Product Availability : Worldwide
Product Type Features
- Adhesive Coating : Yes
- Coating Style : Inline
- Component Design : Heat Shrink
- Material System : Crosslinked Polyethylene
- Power Cable Wrap Product Type : Heat Shrink Wraparound
- Power Cable Wrap Shrink Ratio : >3:1
- Power Cable Wrap Size Code : CRSM-84/20
- Power Cable Wrap Technology : Heat Shrink
- Product Family : CRSM
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Chemical Resistance : Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time)
- Environmental Resistance : Water-Blocking
- Power Cable Wrap Flammability : Non-Flame-Retardant