TE Connectivity Cable Braids 0059013002

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.32 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.32 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - 0059013002 - TE Connectivity
Berwyn, PA, United States
Cable Braids
0059013002
Cable Braids 0059013002
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.32 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 50 M  [164.04 FT ]
  • Weight (Nominal) (KGKM) : 95

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 2.32

Other


  • Braid Coverage (PCT) : 93

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0059013002
Product Name Cable Braids
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Breakouts - 054258-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers