TE Connectivity Power Cable Wraps EN3762-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 43 MM  [1.692 INCH ] Application Diameter (Min) : 17 MM  [.669 INCH ] Cut Length (MM) : 1000 Power Cable Wrap Expanded Inside Diameter (Min) : 54 MM  [2.125 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 13 Recovered Wall Thickness (Max) (MM) : 2.4 Sleeve Length : 1000 MM  [39.37 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No Standards : ANSI C119.1, IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246 UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes Other Emission-Free : No Other Colors Available : No Product Use : LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag Product Availability Power Cable Wrap Product Availability : Worldwide Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyethylene Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-53/13 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time) Environmental Resistance : Water-Blocking Power Cable Wrap Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 43 MM  [1.692 INCH ] Application Diameter (Min) : 17 MM  [.669 INCH ] Cut Length (MM) : 1000 Power Cable Wrap Expanded Inside Diameter (Min) : 54 MM  [2.125 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 13 Recovered Wall Thickness (Max) (MM) : 2.4 Sleeve Length : 1000 MM  [39.37 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No Standards : ANSI C119.1, IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246 UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes Other Emission-Free : No Other Colors Available : No Product Use : LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag Product Availability Power Cable Wrap Product Availability : Worldwide Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyethylene Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-53/13 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time) Environmental Resistance : Water-Blocking Power Cable Wrap Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - EN3762-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
EN3762-000
Power Cable Wraps EN3762-000
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 43 MM  [1.692 INCH ] Application Diameter (Min) : 17 MM  [.669 INCH ] Cut Length (MM) : 1000 Power Cable Wrap Expanded Inside Diameter (Min) : 54 MM  [2.125 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 13 Recovered Wall Thickness (Max) (MM) : 2.4 Sleeve Length : 1000 MM  [39.37 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No Standards : ANSI C119.1, IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246 UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes Other Emission-Free : No Other Colors Available : No Product Use : LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag Product Availability Power Cable Wrap Product Availability : Worldwide Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyethylene Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-53/13 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time) Environmental Resistance : Water-Blocking Power Cable Wrap Flammability : Non-Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Application Diameter (Max) : 43 MM  [1.692 INCH ]
  • Application Diameter (Min) : 17 MM  [.669 INCH ]
  • Cut Length (MM) : 1000
  • Power Cable Wrap Expanded Inside Diameter (Min) : 54 MM  [2.125 INCH ]
  • Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 13
  • Recovered Wall Thickness (Max) (MM) : 2.4
  • Sleeve Length : 1000 MM  [39.37 INCH ]
  • Wall Thickness : Medium

Electrical Characteristics


  • Power Cable Wrap Voltage Rating (KV) : ≤ 1

Industry Standards


  • CSA Certified : No
  • Standards : ANSI C119.1, IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246
  • UL Rating : No

Mechanical Attachment


  • Mechanical Reinforcement : No

Operation/Application


  • Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : No
  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact
  • Non-Toxic & Non-Corrosive Emission : Yes
  • Thermal Resistance : Applicable for Low Temperatures
  • UV-Stabilized : Yes

Other


  • Emission-Free : No
  • Other Colors Available : No
  • Product Use : LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve

Packaging Features


  • Packaging Method : Wrap-Around with Channels & Clips in Polybag

Product Availability


  • Power Cable Wrap Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Inline
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyethylene
  • Power Cable Wrap Product Type : Heat Shrink Wraparound
  • Power Cable Wrap Shrink Ratio : >3:1
  • Power Cable Wrap Size Code : CRSM-53/13
  • Power Cable Wrap Technology : Heat Shrink
  • Product Family : CRSM
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Chemical Resistance : Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time)
  • Environmental Resistance : Water-Blocking
  • Power Cable Wrap Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EN3762-000
Product Name Power Cable Wraps
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers