TE Connectivity Automotive Connector EMC Shielding 1-1379200-1

Description
Body Features Primary Product Material : Aluminum Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote
Description
Body Features Primary Product Material : Aluminum Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-1379200-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-1379200-1
Automotive Connector EMC Shielding 1-1379200-1
Body Features Primary Product Material : Aluminum Product Type Features Connector Shielding Accessory Type : Crimp Ferrule

Body Features


  • Primary Product Material : Aluminum

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1379200-1
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

2*5 Din 1481 Te Connectivity - 98Y5509 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2109-1SNK505150R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA165111R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) ? to 8 AWG
View Details