TE Connectivity Terminals - 165297 165297

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminals - 165297 - 1123294-165297 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 165297
1123294-165297
Terminals - 165297 1123294-165297
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123294-165297 Length: 16.383 mm Body Material: Copper Body Plating: Tin Insulation: Non-Insulated Material: Copper Plating: Tin Material Thickness: 800 µm Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 8 mm Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No ELV: Compliant Wire Gauge (Max): 17 AWG Wire Gauge (Min): 5 AWG Sealable: No Insulated Wire Support: No Stud Diameter: 4.3 mm Heavy Duty: No Government Qualified: No Number of Holes: 1 Stud Size: M4 Tongue Thickness: 800 µm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123294-165297
Length: 16.383 mm
Body Material: Copper
Body Plating: Tin
Insulation: Non-Insulated
Material: Copper
Plating: Tin
Material Thickness: 800 µm
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 8 mm
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
ELV: Compliant
Wire Gauge (Max): 17 AWG
Wire Gauge (Min): 5 AWG
Sealable: No
Insulated Wire Support: No
Stud Diameter: 4.3 mm
Heavy Duty: No
Government Qualified: No
Number of Holes: 1
Stud Size: M4
Tongue Thickness: 800 µm

Buy Now
Ring Connectors - 165297-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
165297-ND
Ring Connectors 165297-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Solis Din 1.5-2.5 R M4 Rohs Compliant Amp - Te Connectivity - 11H7963 - Newark, An Avnet Company
Chicago, IL, United States
Solis Din 1.5-2.5 R M4 Rohs Compliant Amp - Te Connectivity
11H7963
Solis Din 1.5-2.5 R M4 Rohs Compliant Amp - Te Connectivity 11H7963
SOLIS DIN 1.5-2.5 R M4 ROHS COMPLIANT: YES

SOLIS DIN 1.5-2.5 R M4 ROHS COMPLIANT: YES

Supplier's Site
Solis Din 1.5-2.5 R M4 Amp - Te Connectivity - 41AJ3766 - Newark, An Avnet Company
Chicago, IL, United States
Solis Din 1.5-2.5 R M4 Amp - Te Connectivity
41AJ3766
Solis Din 1.5-2.5 R M4 Amp - Te Connectivity 41AJ3766
SOLIS DIN 1.5-2.5 R M4

SOLIS DIN 1.5-2.5 R M4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165297 1123294-165297 165297-ND 11H7963
Product Name Terminals - 165297 Ring Connectors Solis Din 1.5-2.5 R M4 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details