TE Connectivity Compression Connectors EN3750-683

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 26.2 MM  [1.03 INCH ] Barrel Length : 73.2 MM  [2.88 INCH ] Barrel Outside Diameter : 33.3 MM  [1.31 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 129.8 MM  [5.11 INCH ] Lug Width : 48 MM  [1.89 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Orange Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 26.2 MM  [1.03 INCH ] Barrel Length : 73.2 MM  [2.88 INCH ] Barrel Outside Diameter : 33.3 MM  [1.31 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 129.8 MM  [5.11 INCH ] Lug Width : 48 MM  [1.89 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Orange Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-683 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-683
Compression Connectors EN3750-683
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 26.2 MM  [1.03 INCH ] Barrel Length : 73.2 MM  [2.88 INCH ] Barrel Outside Diameter : 33.3 MM  [1.31 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 129.8 MM  [5.11 INCH ] Lug Width : 48 MM  [1.89 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Orange Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 26.2 MM  [1.03 INCH ]
  • Barrel Length : 73.2 MM  [2.88 INCH ]
  • Barrel Outside Diameter : 33.3 MM  [1.31 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 380
  • Compatible Conductor Range (AWGKC) : 750 - 750
  • Lug Length : 129.8 MM  [5.11 INCH ]
  • Lug Width : 48 MM  [1.89 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • NEMA Spacing (2-Hole) : No

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Orange

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now
Tctl-750-1/2-U Te Connectivity - 50AJ0426 - Newark, An Avnet Company
Chicago, IL, United States
Tctl-750-1/2-U Te Connectivity
50AJ0426
Tctl-750-1/2-U Te Connectivity 50AJ0426
TCTL-750-1/2-U

TCTL-750-1/2-U

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3750-683 50AJ0426
Product Name Compression Connectors Tctl-750-1/2-U Te Connectivity
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details