TE Connectivity Compression Connectors EN3750-675

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 17.8 MM  [.7 INCH ] Barrel Length : 50.8 MM  [2 INCH ] Barrel Outside Diameter : 22.4 MM  [.881 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 94.7 MM  [3.73 INCH ] Lug Width : 32.8 MM  [1.29 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/8
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 17.8 MM  [.7 INCH ] Barrel Length : 50.8 MM  [2 INCH ] Barrel Outside Diameter : 22.4 MM  [.881 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 94.7 MM  [3.73 INCH ] Lug Width : 32.8 MM  [1.29 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-675 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-675
Compression Connectors EN3750-675
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 17.8 MM  [.7 INCH ] Barrel Length : 50.8 MM  [2 INCH ] Barrel Outside Diameter : 22.4 MM  [.881 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 94.7 MM  [3.73 INCH ] Lug Width : 32.8 MM  [1.29 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 17.8 MM  [.7 INCH ]
  • Barrel Length : 50.8 MM  [2 INCH ]
  • Barrel Outside Diameter : 22.4 MM  [.881 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 177
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 94.7 MM  [3.73 INCH ]
  • Lug Width : 32.8 MM  [1.29 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • NEMA Spacing (2-Hole) : No

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Pink

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 3/8
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-675
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details