Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 21 MM [.826 INCH ] Barrel Length : 89 MM [3.5 INCH ] Barrel Outside Diameter : 26.7 MM [1.05 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Operation/Applicatio
n Compression Connector Product Type : Splice
Other Die Color Code : Brown
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 21 MM [.826 INCH ]
- Barrel Length : 89 MM [3.5 INCH ]
- Barrel Outside Diameter : 26.7 MM [1.05 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 240
- Compatible Conductor Range (AWGKC) : 500 - 500
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Operation/Application
- Compression Connector Product Type : Splice
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression