Electrical Characteristics Breaking Load (Min) (KN) : 2.2
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device
Electrical Characteristics
- Breaking Load (Min) (KN) : 2.2
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Plastic Grip Type
- Power System Clamp Style : Fixing device