TE Connectivity Cable Ties EN3742-269

Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 200 MM  [7.87 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 12.7 MM  [.5 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 700 Tensile Strength (NEWT) : 3113
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 200 MM  [7.87 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 12.7 MM  [.5 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 700 Tensile Strength (NEWT) : 3113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-269 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-269
Cable Ties EN3742-269
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 200 MM  [7.87 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 12.7 MM  [.5 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 700 Tensile Strength (NEWT) : 3113

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 200 MM  [7.87 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 700
  • Tensile Strength (NEWT) : 3113
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-269
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-039 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - 4-160968-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details