TE Connectivity Dead Break Connections EN3695-005

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120 Compatible Conductor Diameter Range : 4.6 - 15 MM , 3.5 - 13.8 MM  [.181 - .59 INCH , .137 - .543 INCH ] Compatible Insulation Diameter Range : 17.9 - 25 MM  [.7 - .98 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector with Testpoint Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120 Compatible Conductor Diameter Range : 4.6 - 15 MM , 3.5 - 13.8 MM  [.181 - .59 INCH , .137 - .543 INCH ] Compatible Insulation Diameter Range : 17.9 - 25 MM  [.7 - .98 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector with Testpoint Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EN3695-005 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EN3695-005
Dead Break Connections EN3695-005
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120 Compatible Conductor Diameter Range : 4.6 - 15 MM , 3.5 - 13.8 MM  [.181 - .59 INCH , .137 - .543 INCH ] Compatible Insulation Diameter Range : 17.9 - 25 MM  [.7 - .98 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector with Testpoint Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120
  • Compatible Conductor Diameter Range : 4.6 - 15 MM , 3.5 - 13.8 MM  [.181 - .59 INCH , .137 - .543 INCH ]
  • Compatible Insulation Diameter Range : 17.9 - 25 MM  [.7 - .98 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Elbow Connector with Testpoint

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Bushing Type : 250A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3695-005
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products