TE Connectivity
En 29C 29#16 Pin Recp Deutsch - Te Connectivity
EN3645W7JN29AC
Description
EN 29C 29#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 29C 29#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 29C 29#16 Pin Recp Deutsch - Te Connectivity
54AC3705
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W7JN29AC |
54AC3705 |
|
Product Name
|
|
En 29C 29#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers