TE Connectivity
En 10C 10#20 Pin Recp Deutsch - Te Connectivity
EN3645W7CN98AE
Description
EN 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 10C 10#20 Pin Recp Deutsch - Te Connectivity
54AC3454
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W7CN98AE |
54AC3454 |
|
Product Name
|
|
En 10C 10#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details