TE Connectivity
En 8C 8#20 Pin Plug Deutsch - Te Connectivity
EN3645W6CN08AC
Description
EN 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 8C 8#20 Pin Plug Deutsch - Te Connectivity
54AC2953
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W6CN08AC |
54AC2953 |
|
Product Name
|
|
En 8C 8#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details