EN3645M7HN21AA -- EN 21C 21#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 21C 21#16 Pin Recp Deutsch - Te Connectivity
EN3645M7HN21AA
Description
EN 21C 21#16 PIN RECP
Description
EN 21C 21#16 PIN RECP
Suppliers
En 21C 21#16 Pin Recp Deutsch - Te Connectivity
54AC2408
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC2408 |
|
Product Name
|
En 21C 21#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details