TE Connectivity
En 55C 55#20 Pin Recp Deutsch - Te Connectivity
EN3645F0HN55MB
Description
EN 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 55C 55#20 Pin Recp Deutsch - Te Connectivity
54AC0305
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F0HN55MB |
54AC0305 |
|
Product Name
|
|
En 55C 55#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers