TE Connectivity Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity EN2997SE60803FN

Description
983 3C 3#20 SKT PLUG
Request a Quote
Description
983 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE60803FN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#20 SKT PLUG

983 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity
90T0675
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity 90T0675
CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE60803FN 90T0675
Product Name Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers