TE Connectivity Circular Connectors - EN2997SE02461M6 EN2997SE02461M6

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092196-EN2997SE0246 1M6 Number of Positions: 61 Connector Type: Circular Termination: Crimp Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 61 Gender: Receptacle Contact Plating: Gold Ratings: IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Male Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): D38999/20FJ61BN; PT02SE-24-61S; PT02SE-24-61P; PT07SE-24-61P; D38999/20WJ61BA; D38999/20WJ61BN; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092196-EN2997SE0246 1M6 Number of Positions: 61 Connector Type: Circular Termination: Crimp Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 61 Gender: Receptacle Contact Plating: Gold Ratings: IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Male Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): D38999/20FJ61BN; PT02SE-24-61S; PT02SE-24-61P; PT07SE-24-61P; D38999/20WJ61BA; D38999/20WJ61BN; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - EN2997SE02461M6 - 1092196-EN2997SE02461M6 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - EN2997SE02461M6
1092196-EN2997SE02461M6
Circular Connectors - EN2997SE02461M6 1092196-EN2997SE02461M6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092196-EN2997SE0246 1M6 Number of Positions: 61 Connector Type: Circular Termination: Crimp Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 61 Gender: Receptacle Contact Plating: Gold Ratings: IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Male Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): D38999/20FJ61BN; PT02SE-24-61S; PT02SE-24-61P; PT07SE-24-61P; D38999/20WJ61BA; D38999/20WJ61BN; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092196-EN2997SE02461M6
Number of Positions: 61
Connector Type: Circular
Termination: Crimp
Voltage Rating: 1.5 kV
Current Rating: 13 A
Number of Contacts: 61
Gender: Receptacle
Contact Plating: Gold
Ratings: IP66
Military Standard: MIL-DTL-83723
Body Material: Stainless Steel
Body Plating: Passivated
Contact Gender: Male
Categories: Circular Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): D38999/20FJ61BN; PT02SE-24-61S; PT02SE-24-61P; PT07SE-24-61P; D38999/20WJ61BA; D38999/20WJ61BN;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG

Buy Now
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity - 43W9516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity
43W9516
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity 43W9516
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1092196-EN2997SE02461M6 43W9516
Product Name Circular Connectors - EN2997SE02461M6 Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details