TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity EN2997SE01412B7

Description
983 12C 9#20 3#16 SKT RECP
Request a Quote
Description
983 12C 9#20 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01412B7 - PEI-Genesis
Philadelphia, PA, United States
983 12C 9#20 3#16 SKT RECP

983 12C 9#20 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity - 43W9372 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity
43W9372
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity 43W9372
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01412B7 43W9372
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details