TE Connectivity Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity EN2997S62028FN

Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity - 43W9222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity
43W9222
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity 43W9222
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9222
Product Name Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details