TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity EN2997S61624M7

Description
983 24C 24#20 PIN PLUG
Request a Quote
Description
983 24C 24#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61624M7 - PEI-Genesis
Philadelphia, PA, United States
983 24C 24#20 PIN PLUG

983 24C 24#20 PIN PLUG

Buy Now
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity - 43W9182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
43W9182
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity 43W9182
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61624M7 43W9182
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79114-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Module connector - MS6-9-AMV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details