TE Connectivity Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity EN2997S61610B7

Description
983 10C 10#16 SKT PLUG
Request a Quote
Description
983 10C 10#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61610B7 - PEI-Genesis
Philadelphia, PA, United States
983 10C 10#16 SKT PLUG

983 10C 10#16 SKT PLUG

Buy Now
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity - 43W9166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
43W9166
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 43W9166
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61610B7 43W9166
Product Name Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details